Pentair, Inc. Pull/Junction Box A30R248

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 30 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 30 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A30R248 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A30R248
Pull/Junction Box A30R248
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 30 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 30 INCH
  • 8 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • (9) BOTTOM KNOCKOUT LOCATION
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A90S3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A30R248
Product Name Pull/Junction Box
Type Junction Box
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details