Pentair, Inc. Multipurpose Wall Mount Enclosure A30N30BLP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30 INCH 30 INCH 8.62 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE 14/12 GAUGE MATERIAL SPECIFICATION A30N30MP, A30N30MPP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30 INCH 30 INCH 8.62 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE 14/12 GAUGE MATERIAL SPECIFICATION A30N30MP, A30N30MPP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A30N30BLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A30N30BLP
Multipurpose Wall Mount Enclosure A30N30BLP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30 INCH 30 INCH 8.62 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE 14/12 GAUGE MATERIAL SPECIFICATION A30N30MP, A30N30MPP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 30 INCH
  • 30 INCH
  • 8.62 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE
  • 14/12 GAUGE MATERIAL SPECIFICATION
  • A30N30MP, A30N30MPP BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A1M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A30N30BLP
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 30 inch (762 mm)
Depth 8.62 inch (219 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832139 - RS Components, Ltd.
Specs
Length 3.53 inch (89.6 mm)
Width 2.76 inch (70 mm)
Depth 3.53 inch (89.6 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details