Pentair, Inc. Multipurpose Wall Mount Enclosure A30N308LP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30 INCH 30 INCH 8.63 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A30N30MP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30 INCH 30 INCH 8.63 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A30N30MP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A30N308LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A30N308LP
Multipurpose Wall Mount Enclosure A30N308LP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30 INCH 30 INCH 8.63 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A30N30MP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 30 INCH
  • 30 INCH
  • 8.63 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A30N30MP BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A1M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A30N308LP
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 30 inch (762 mm)
Depth 8.63 inch (219 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG9G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
View Details