Pentair, Inc. Multipurpose Wall Mount Enclosure A30H4210WFSSLP3PT

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 42 INCH 30 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGED, GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A30P42, A30P42G BACK PANEL APPLICABLE STANDARD IEC 60529 A4SW MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 42 INCH 30 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGED, GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A30P42, A30P42G BACK PANEL APPLICABLE STANDARD IEC 60529 A4SW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A30H4210WFSSLP3PT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A30H4210WFSSLP3PT
Multipurpose Wall Mount Enclosure A30H4210WFSSLP3PT
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 42 INCH 30 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGED, GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A30P42, A30P42G BACK PANEL APPLICABLE STANDARD IEC 60529 A4SW MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 42 INCH
  • 30 INCH
  • 10 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGED, GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A30P42, A30P42G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • A4SW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A30H4210WFSSLP3PT
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 42 inch (1067 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details