Pentair, Inc. Multipurpose Wall Mount Enclosure A30H2410GQRLP

Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 24.25 INCH 30.25 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE A30P24, A30P24G BACK PANEL APPLICABLE STANDARD IEC 60529 A17WM MODEL "
Datasheet
Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 24.25 INCH 30.25 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE A30P24, A30P24G BACK PANEL APPLICABLE STANDARD IEC 60529 A17WM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A30H2410GQRLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A30H2410GQRLP
Multipurpose Wall Mount Enclosure A30H2410GQRLP
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 24.25 INCH 30.25 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE A30P24, A30P24G BACK PANEL APPLICABLE STANDARD IEC 60529 A17WM MODEL "

"

  • ONE DOOR TYPE
  • REINFORCED FIBERGLASS MATERIAL
  • GRAY COLOR
  • 24.25 INCH
  • 30.25 INCH
  • 10 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE
  • A30P24, A30P24G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • A17WM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A30H2410GQRLP
Product Name Multipurpose Wall Mount Enclosure
Length 30.25 inch (768 mm)
Width 24.25 inch (616 mm)
Depth 10 inch (254 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details