Pentair, Inc.Multipurpose Wall Mount EnclosureA30H2408SSLP
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
SMOOTH BRUSHED FINISH
24 INCH
24 WIDTH IN INCH
30 INCH
30 HEIGHT IN INCH
8 INCH
762 HEIGHT IN MM
UL 508, CSA, JIC APPROVAL
1.25 INCH FEET MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A-30P24, A-30P24SS6 BACK PANEL
HOFFMAN[R] BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL COMPONENT
ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID, WATER, WET
NO OF CLAMPS 5
INCLUSION COLLAR STUD, THERMOPLASTIC DATA POCKET
PANEL MATERIAL STAINLESS STEEL (A-30P24S
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
SMOOTH BRUSHED FINISH
24 INCH
24 WIDTH IN INCH
30 INCH
30 HEIGHT IN INCH
8 INCH
762 HEIGHT IN MM
UL 508, CSA, JIC APPROVAL
1.25 INCH FEET MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A-30P24, A-30P24SS6 BACK PANEL
HOFFMAN[R] BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL COMPONENT
ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID, WATER, WET
NO OF CLAMPS 5
INCLUSION COLLAR STUD, THERMOPLASTIC DATA POCKET
PANEL MATERIAL STAINLESS STEEL (A-30P24S
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
SMOOTH BRUSHED FINISH
24 INCH
24 WIDTH IN INCH
30 INCH
30 HEIGHT IN INCH
8 INCH
762 HEIGHT IN MM
UL 508, CSA, JIC APPROVAL
1.25 INCH FEET MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A-30P24, A-30P24SS6 BACK PANEL
HOFFMAN[R] BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL COMPONENT
ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID, WATER, WET
NO OF CLAMPS 5
INCLUSION COLLAR STUD, THERMOPLASTIC DATA POCKET
PANEL MATERIAL STAINLESS STEEL (A-30P24S
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
SMOOTH BRUSHED FINISH
24 INCH
24 WIDTH IN INCH
30 INCH
30 HEIGHT IN INCH
8 INCH
762 HEIGHT IN MM
UL 508, CSA, JIC APPROVAL
1.25 INCH FEET MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE