Pentair, Inc. Multipurpose Wall Mount Enclosure A30H2408ALLP

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 24 INCH 30 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A30P24, A30P24G, A30P24AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 5 ROHS COMPLIANT A4A MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 24 INCH 30 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A30P24, A30P24G, A30P24AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 5 ROHS COMPLIANT A4A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A30H2408ALLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A30H2408ALLP
Multipurpose Wall Mount Enclosure A30H2408ALLP
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 24 INCH 30 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A30P24, A30P24G, A30P24AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 5 ROHS COMPLIANT A4A MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH BRUSHED FINISH
  • 24 INCH
  • 30 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 5052-H32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A30P24, A30P24G, A30P24AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF CLAMP 5
  • ROHS COMPLIANT
  • A4A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A30H2408ALLP
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details