Pentair, Inc. Multipurpose Wall Mount Enclosure A30H20BLP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 20 INCH 30 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A30P20, A30P20G BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 5 ROHS COMPLIANT A4 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 20 INCH 30 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A30P20, A30P20G BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 5 ROHS COMPLIANT A4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A30H20BLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A30H20BLP
Multipurpose Wall Mount Enclosure A30H20BLP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 20 INCH 30 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A30P20, A30P20G BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 5 ROHS COMPLIANT A4 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 30 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3/4/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A30P20, A30P20G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF CLAMP 5
  • ROHS COMPLIANT
  • A4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A30H20BLP
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details