Pentair, Inc. Multipurpose Wall Mount Enclosure A304210WFLP

Description
" TWO DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 42 INCH 42 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 762 HEIGHT IN MM UL, CSA APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 12, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3 POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-42P30 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 42 INCH 42 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 762 HEIGHT IN MM UL, CSA APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 12, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3 POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-42P30 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A304210WFLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A304210WFLP
Multipurpose Wall Mount Enclosure A304210WFLP
" TWO DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 42 INCH 42 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 762 HEIGHT IN MM UL, CSA APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 12, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3 POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-42P30 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • PHOSPHATIZED SURFACE FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 42 INCH
  • 42 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 10 INCH
  • 762 HEIGHT IN MM
  • UL, CSA APPROVAL
  • EXTERNAL FEET, WALL MOUNTING
  • NEMA 12, IP65 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, 3 POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • A-42P30 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION (1) BODY STIFFENER, THERMOPLASTIC DATA POCKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A304210WFLP
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 42 inch (1067 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details