Pentair, Inc. Pull/Junction Box A24R246

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 609.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 609.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A24R246 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A24R246
Pull/Junction Box A24R246
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 609.6 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 6 INCH
  • 609.6 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • PADLOCKABLE, SCREW ON, SLIP ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • (9) BOTTOM KNOCKOUT LOCATION
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24R246
Product Name Pull/Junction Box
Type Junction Box
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 5.91 inch (150 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details