Pentair, Inc. Pull/Junction Box A24R2412

Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 609.6 HEIGHT IN MM CSA APPROVAL NEMA 3R, IP32 ENCLOSURE SLIP ON WITH SCREW, PADLOCKABLE, HANDLE COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 609.6 HEIGHT IN MM CSA APPROVAL NEMA 3R, IP32 ENCLOSURE SLIP ON WITH SCREW, PADLOCKABLE, HANDLE COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A24R2412 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A24R2412
Pull/Junction Box A24R2412
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 609.6 HEIGHT IN MM CSA APPROVAL NEMA 3R, IP32 ENCLOSURE SLIP ON WITH SCREW, PADLOCKABLE, HANDLE COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 12 INCH
  • 609.6 HEIGHT IN MM
  • CSA APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • SLIP ON WITH SCREW, PADLOCKABLE, HANDLE COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • (9) BOTTOM KNOCKOUT LOCATION
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24R2412
Product Name Pull/Junction Box
Type Junction Box
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details