Pentair, Inc. Pull/Junction Box A24R208NK

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A24R208NK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A24R208NK
Pull/Junction Box A24R208NK
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 24 INCH
  • 8 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A90S3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24R208NK
Product Name Pull/Junction Box
Type Junction Box
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Interlinking block - CPX-GE-EV - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details