Pentair, Inc. Multipurpose Wall Mount Enclosure A24N20CLP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 10.62 INCH UL 50, UL 50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION A24N20MP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 10.62 INCH UL 50, UL 50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION A24N20MP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A24N20CLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A24N20CLP
Multipurpose Wall Mount Enclosure A24N20CLP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 10.62 INCH UL 50, UL 50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION A24N20MP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 24 INCH
  • 10.62 INCH
  • UL 50, UL 50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • BUTT HINGE, LATCH COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • A24N20MP BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A1M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24N20CLP
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 10.62 inch (270 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details