Pentair, Inc. Multipurpose Wall Mount Enclosure A24N20ALP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 6.62 INCH UL 50, UL 50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION A24N20MP BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 6.62 INCH UL 50, UL 50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION A24N20MP BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A24N20ALP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A24N20ALP
Multipurpose Wall Mount Enclosure A24N20ALP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 6.62 INCH UL 50, UL 50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION A24N20MP BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 24 INCH
  • 6.62 INCH
  • UL 50, UL 50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • BUTT HINGE, LATCH COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • A24N20MP BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24N20ALP
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 6.62 inch (168 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box; Polystyrene; 10.0 in.; 7.09 in.; 3.54 in.; -40 to 70 degC - 70075325 - Allied Electronics, Inc.
Specs
Type Junction Box
Length 10 inch (254 mm)
Width 3.54 inch (89.92 mm)
View Details
System enclosure - 850-820/000-001 - WAGO
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details