Pentair, Inc. Multipurpose Wall Mount Enclosure A24H4208WFSSLP3PT

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 42 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGED, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P24 (MILD STEEL), A42P24G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 42 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGED, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P24 (MILD STEEL), A42P24G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A24H4208WFSSLP3PT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A24H4208WFSSLP3PT
Multipurpose Wall Mount Enclosure A24H4208WFSSLP3PT
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 42 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGED, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P24 (MILD STEEL), A42P24G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 42 INCH
  • 24 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET, WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGED, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A42P24 (MILD STEEL), A42P24G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A4SW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24H4208WFSSLP3PT
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 42 inch (1067 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details