Pentair, Inc. Multipurpose Wall Mount Enclosure A24H2424GQRLP

Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 24.19 INCH 24.19 INCH 24 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A24P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A17W3, A17WM MODEL "
Datasheet
Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 24.19 INCH 24.19 INCH 24 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A24P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A17W3, A17WM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A24H2424GQRLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A24H2424GQRLP
Multipurpose Wall Mount Enclosure A24H2424GQRLP
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 24.19 INCH 24.19 INCH 24 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A24P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A17W3, A17WM MODEL "

"

  • ONE DOOR TYPE
  • REINFORCED FIBERGLASS MATERIAL
  • GRAY COLOR
  • 24.19 INCH
  • 24.19 INCH
  • 24 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A24P24 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A17W3, A17WM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24H2424GQRLP
Product Name Multipurpose Wall Mount Enclosure
Length 24.19 inch (614 mm)
Width 24.19 inch (614 mm)
Depth 24 inch (610 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details