Pentair, Inc. Multipurpose Wall Mount Enclosure A24H2408SSLP3PTW

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE COLOR 24 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A24P24 (STEEL), A24P24SS6 (STAINLESS STEEL), A24P24G BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET ROHS COMPLIANT A4SW3 MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE COLOR 24 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A24P24 (STEEL), A24P24SS6 (STAINLESS STEEL), A24P24G BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET ROHS COMPLIANT A4SW3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A24H2408SSLP3PTW - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A24H2408SSLP3PTW
Multipurpose Wall Mount Enclosure A24H2408SSLP3PTW
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE COLOR 24 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A24P24 (STEEL), A24P24SS6 (STAINLESS STEEL), A24P24G BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET ROHS COMPLIANT A4SW3 MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • WHITE COLOR
  • 24 INCH
  • 24 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • A24P24 (STEEL), A24P24SS6 (STAINLESS STEEL), A24P24G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET
  • ROHS COMPLIANT
  • A4SW3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24H2408SSLP3PTW
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Compact Handheld Enclosures - DATEC-POCKET-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.35 to 4.72 inch (85.09 to 120 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
iWAP 107 - iwap-107 - BARTEC
Specs
Material Aluminum; Steel - Stainless
View Details