Pentair, Inc. Multipurpose Wall Mount Enclosure A24H2408GQRLP

Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 24.19 INCH 24.19 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A24P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A17W3, A17WM MODEL "
Datasheet
Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 24.19 INCH 24.19 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A24P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A17W3, A17WM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A24H2408GQRLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A24H2408GQRLP
Multipurpose Wall Mount Enclosure A24H2408GQRLP
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 24.19 INCH 24.19 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A24P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A17W3, A17WM MODEL "

"

  • ONE DOOR TYPE
  • REINFORCED FIBERGLASS MATERIAL
  • GRAY COLOR
  • 24.19 INCH
  • 24.19 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A24P24 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A17W3, A17WM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24H2408GQRLP
Product Name Multipurpose Wall Mount Enclosure
Length 24.19 inch (614 mm)
Width 24.19 inch (614 mm)
Depth 8 inch (203 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Interlinking block - CPX-M-GE-EV-S-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details