Pentair, Inc. Multipurpose Wall Mount Enclosure A24H20BLP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A24P20 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A4 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A24P20 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A24H20BLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A24H20BLP
Multipurpose Wall Mount Enclosure A24H20BLP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A24P20 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A4 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 24 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET, WALL MOUNTING
  • NEMA 3/4/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 16 GAUGE BODY MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A24P20 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE
  • ROHS COMPLIANT
  • A4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24H20BLP
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details