Pentair, Inc. Multipurpose Wall Mount Enclosure A24H2020GQRLP

Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 20.25 INCH 20.25 WIDTH IN INCH 24.25 INCH 24.25 HEIGHT IN INCH 20 INCH 615.95 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-24P20 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, INSTRUMENT, PETRO CHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION (4) LATCH, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 20.25 INCH 20.25 WIDTH IN INCH 24.25 INCH 24.25 HEIGHT IN INCH 20 INCH 615.95 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-24P20 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, INSTRUMENT, PETRO CHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION (4) LATCH, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A24H2020GQRLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A24H2020GQRLP
Multipurpose Wall Mount Enclosure A24H2020GQRLP
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 20.25 INCH 20.25 WIDTH IN INCH 24.25 INCH 24.25 HEIGHT IN INCH 20 INCH 615.95 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-24P20 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, INSTRUMENT, PETRO CHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION (4) LATCH, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • REINFORCED FIBERGLASS MATERIAL
  • GRAY COLOR
  • 20.25 INCH
  • 20.25 WIDTH IN INCH
  • 24.25 INCH
  • 24.25 HEIGHT IN INCH
  • 20 INCH
  • 615.95 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A-24P20 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, INSTRUMENT, PETRO CHEMICAL PLANT, SEWAGE PLANT
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • INCLUSION (4) LATCH, THERMOPLASTIC DATA POCKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24H2020GQRLP
Product Name Multipurpose Wall Mount Enclosure
Length 24.25 inch (616 mm)
Width 20.25 inch (514 mm)
Depth 20 inch (508 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
DESK TOP CASE, ALUMINUM, 13.779 X 10.236 X 4.724 - 70016659 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details