Pentair, Inc. Multipurpose Wall Mount Enclosure A24H2012GQRLP

Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 20.25 INCH 24.25 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A24P20 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A17W3, A17WM MODEL "
Datasheet
Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 20.25 INCH 24.25 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A24P20 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A17W3, A17WM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A24H2012GQRLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A24H2012GQRLP
Multipurpose Wall Mount Enclosure A24H2012GQRLP
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 20.25 INCH 24.25 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A24P20 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A17W3, A17WM MODEL "

"

  • ONE DOOR TYPE
  • REINFORCED FIBERGLASS MATERIAL
  • GRAY COLOR
  • 20.25 INCH
  • 24.25 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A24P20 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A17W3, A17WM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24H2012GQRLP
Product Name Multipurpose Wall Mount Enclosure
Length 24.25 inch (616 mm)
Width 20.25 inch (514 mm)
Depth 12 inch (305 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2585 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 2.36 inch (60 mm)
Depth 3.15 inch (80 mm)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details