A24H2010SS6LP -- MULTIPURPOSE WALL MOUNT ENCLOSURE
Pentair, Inc.Multipurpose Wall Mount EnclosureA24H2010SS6LP
Description
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
20 INCH
24 INCH
10 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE BODY/DOOR MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A24P20 (STEEL), A24P20SS6 (STAINLESS STEEL) BACK PANEL
APPLICABLE STANDARD IEC 60529
INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE
ROHS COMPLIANT
A4S MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
20 INCH
24 INCH
10 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE BODY/DOOR MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A24P20 (STEEL), A24P20SS6 (STAINLESS STEEL) BACK PANEL
APPLICABLE STANDARD IEC 60529
INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE
ROHS COMPLIANT
A4S MODEL
"
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
20 INCH
24 INCH
10 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE BODY/DOOR MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A24P20 (STEEL), A24P20SS6 (STAINLESS STEEL) BACK PANEL
APPLICABLE STANDARD IEC 60529
INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE
ROHS COMPLIANT
A4S MODEL
"
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
20 INCH
24 INCH
10 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE BODY/DOOR MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A24P20 (STEEL), A24P20SS6 (STAINLESS STEEL) BACK PANEL
APPLICABLE STANDARD IEC 60529
INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE