Pentair, Inc. Multipurpose Wall Mount Enclosure A24H2006SS6LP3PT

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 20 INCH 24 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A24P20 (STEEL), A24P20SS6 (STAINLESS STEEL) BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW3 MODEL "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 20 INCH 24 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A24P20 (STEEL), A24P20SS6 (STAINLESS STEEL) BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A24H2006SS6LP3PT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A24H2006SS6LP3PT
Multipurpose Wall Mount Enclosure A24H2006SS6LP3PT
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 20 INCH 24 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A24P20 (STEEL), A24P20SS6 (STAINLESS STEEL) BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW3 MODEL "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 20 INCH
  • 24 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE
  • 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A24P20 (STEEL), A24P20SS6 (STAINLESS STEEL) BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A4SW3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24H2006SS6LP3PT
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers