Pentair, Inc. Multipurpose Wall Mount Enclosure A244808WFSSLP

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 48 INCH 48 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 609.6 HEIGHT IN MM UL 508, CSA, JIC APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A-48P24 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DIRT, DUST, OIL, WATER INCLUSION THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 48 INCH 48 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 609.6 HEIGHT IN MM UL 508, CSA, JIC APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A-48P24 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DIRT, DUST, OIL, WATER INCLUSION THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A244808WFSSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A244808WFSSLP
Multipurpose Wall Mount Enclosure A244808WFSSLP
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 48 INCH 48 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 609.6 HEIGHT IN MM UL 508, CSA, JIC APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A-48P24 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DIRT, DUST, OIL, WATER INCLUSION THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 48 INCH
  • 48 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 8 INCH
  • 609.6 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • EXTERNAL FEET, WALL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A-48P24 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DIRT, DUST, OIL, WATER
  • INCLUSION THERMOPLASTIC DATA POCKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A244808WFSSLP
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 48 inch (1219 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-818/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details