Pentair, Inc. Multipurpose Wall Mount Enclosure A244808WFLP

Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A48P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A48P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A244808WFLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A244808WFLP
Multipurpose Wall Mount Enclosure A244808WFLP
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A48P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 48 INCH
  • 24 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET, WALL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A48P24 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A244808WFLP
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 48 inch (1219 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details