Pentair, Inc. Pull/Junction Box A242412GSC

Description
" STEEL MATERIAL BRIGHT GALVANIZED FINISH 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW ON COVER TYPE 14 GAUGE BODY, 10 GAUGE COVER, GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 COVER MATERIAL STEEL ENVIRONMENTAL CONDITIONS DUST, MOISTURE PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL BRIGHT GALVANIZED FINISH 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW ON COVER TYPE 14 GAUGE BODY, 10 GAUGE COVER, GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 COVER MATERIAL STEEL ENVIRONMENTAL CONDITIONS DUST, MOISTURE PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A242412GSC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A242412GSC
Pull/Junction Box A242412GSC
" STEEL MATERIAL BRIGHT GALVANIZED FINISH 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW ON COVER TYPE 14 GAUGE BODY, 10 GAUGE COVER, GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 COVER MATERIAL STEEL ENVIRONMENTAL CONDITIONS DUST, MOISTURE PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • BRIGHT GALVANIZED FINISH
  • 24 INCH
  • 24 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 12 INCH
  • 609.6 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • NEMA 3/12, IP66 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • 14 GAUGE BODY, 10 GAUGE COVER, GR G90 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER MATERIAL STEEL
  • ENVIRONMENTAL CONDITIONS DUST, MOISTURE
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A242412GSC
Product Name Pull/Junction Box
Type Junction Box
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details