Pentair, Inc. Pull/Junction Box A242410GSC

Description
" STEEL MATERIAL GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH 24 INCH 24 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 10 GAUGE COVER, GR G90 MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 NUMBER OF COVER SCREWS 12 ROHS COMPLIANT A90GS MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH 24 INCH 24 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 10 GAUGE COVER, GR G90 MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 NUMBER OF COVER SCREWS 12 ROHS COMPLIANT A90GS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A242410GSC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A242410GSC
Pull/Junction Box A242410GSC
" STEEL MATERIAL GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH 24 INCH 24 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 10 GAUGE COVER, GR G90 MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 NUMBER OF COVER SCREWS 12 ROHS COMPLIANT A90GS MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH
  • 24 INCH
  • 24 INCH
  • 10 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 3/12, IP66 ENCLOSURE
  • GASKETED, SCREW-ON COVER TYPE
  • 14 GAUGE BODY, 10 GAUGE COVER, GR G90 MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF COVER SCREWS 12
  • ROHS COMPLIANT
  • A90GS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A242410GSC
Product Name Pull/Junction Box
Type Junction Box
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details