Pentair, Inc. Multipurpose Wall Mount Enclosure A242016LP

Description
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 20 INCH 24 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A24P20 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES (2) CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 20 INCH 24 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A24P20 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES (2) CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A242016LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A242016LP
Multipurpose Wall Mount Enclosure A242016LP
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 20 INCH 24 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A24P20 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES (2) CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 20 INCH
  • 24 INCH
  • 16 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET, WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A24P20 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES (2) CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE
  • ROHS COMPLIANT
  • A12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A242016LP
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 16 inch (406 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details