Pentair, Inc. Multipurpose Wall Mount Enclosure A242006LP

Description
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 20 INCH 24 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A24P20 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES (2) CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 20 INCH 24 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A24P20 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES (2) CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A242006LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A242006LP
Multipurpose Wall Mount Enclosure A242006LP
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 20 INCH 24 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A24P20 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES (2) CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 20 INCH
  • 24 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET, WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • A24P20 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES (2) CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE
  • ROHS COMPLIANT
  • A12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A242006LP
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details