Pentair, Inc. Pull/Junction Box A20R166HCR

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 16 INCH 20 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE, SCREW-ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A3M MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 16 INCH 20 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE, SCREW-ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A3M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A20R166HCR - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A20R166HCR
Pull/Junction Box A20R166HCR
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 16 INCH 20 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE, SCREW-ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A3M MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 16 INCH
  • 20 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE, SCREW-ON COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A3M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A20R166HCR
Product Name Pull/Junction Box
Type Junction Box
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2120 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details