Pentair, Inc. Multipurpose Wall Mount Enclosure A20N20ALP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 20 INCH 20 INCH 6.62 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE 14/12 GAUGE MATERIAL SPECIFICATION A20N20MP, A20N20MPP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 20 INCH 20 INCH 6.62 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE 14/12 GAUGE MATERIAL SPECIFICATION A20N20MP, A20N20MPP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A20N20ALP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A20N20ALP
Multipurpose Wall Mount Enclosure A20N20ALP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 20 INCH 20 INCH 6.62 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE 14/12 GAUGE MATERIAL SPECIFICATION A20N20MP, A20N20MPP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 20 INCH
  • 6.62 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE
  • 14/12 GAUGE MATERIAL SPECIFICATION
  • A20N20MP, A20N20MPP BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A1M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A20N20ALP
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 6.62 inch (168 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details