A20H2408SS6LP -- MULTIPURPOSE WALL MOUNT ENCLOSURE
Pentair, Inc.Multipurpose Wall Mount EnclosureA20H2408SS6LP
Description
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
24 INCH
20 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A20P24, A20P24, A20P24SS6 BACK PANEL
APPLICABLE STANDARD IEC 60529
NUMBER OF CLAMP 4
ROHS COMPLIANT
A4S MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
24 INCH
20 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A20P24, A20P24, A20P24SS6 BACK PANEL
APPLICABLE STANDARD IEC 60529
NUMBER OF CLAMP 4
ROHS COMPLIANT
A4S MODEL
"
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
24 INCH
20 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A20P24, A20P24, A20P24SS6 BACK PANEL
APPLICABLE STANDARD IEC 60529
NUMBER OF CLAMP 4
ROHS COMPLIANT
A4S MODEL
"
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
24 INCH
20 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE