A20H2008GQRLP3PT -- MULTIPURPOSE WALL MOUNT ENCLOSURE
Pentair, Inc.Multipurpose Wall Mount EnclosureA20H2008GQRLP3PT
Description
"
ONE DOOR TYPE
REINFORCED FIBERGLASS MATERIAL
GRAY COLOR
20.25 INCH
20.19 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HASP COVER TYPE
A20P20, A20P20G BACK PANEL
APPLICABLE STANDARD IEC 60529
A17W3 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
REINFORCED FIBERGLASS MATERIAL
GRAY COLOR
20.25 INCH
20.19 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HASP COVER TYPE
A20P20, A20P20G BACK PANEL
APPLICABLE STANDARD IEC 60529
A17W3 MODEL
"
"
ONE DOOR TYPE
REINFORCED FIBERGLASS MATERIAL
GRAY COLOR
20.25 INCH
20.19 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HASP COVER TYPE
A20P20, A20P20G BACK PANEL
APPLICABLE STANDARD IEC 60529
A17W3 MODEL
"
"
ONE DOOR TYPE
REINFORCED FIBERGLASS MATERIAL
GRAY COLOR
20.25 INCH
20.19 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HASP COVER TYPE