Pentair, Inc. Multipurpose Wall Mount Enclosure A20H1610SSLP

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 16 INCH 20 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A20P16, A20P16G, A20P16SS6 BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 4 ROHS COMPLIANT A4S MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 16 INCH 20 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A20P16, A20P16G, A20P16SS6 BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 4 ROHS COMPLIANT A4S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A20H1610SSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A20H1610SSLP
Multipurpose Wall Mount Enclosure A20H1610SSLP
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 16 INCH 20 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A20P16, A20P16G, A20P16SS6 BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 4 ROHS COMPLIANT A4S MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 16 INCH
  • 20 INCH
  • 10 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A20P16, A20P16G, A20P16SS6 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF CLAMP 4
  • ROHS COMPLIANT
  • A4S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A20H1610SSLP
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-I-EP-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details