Pentair, Inc. Multipurpose Wall Mount Enclosure A20H1610ALLP

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 16 INCH 20 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A20P16, A20P16G, A20P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 4 ROHS COMPLIANT A4A MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 16 INCH 20 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A20P16, A20P16G, A20P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 4 ROHS COMPLIANT A4A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A20H1610ALLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A20H1610ALLP
Multipurpose Wall Mount Enclosure A20H1610ALLP
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 16 INCH 20 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A20P16, A20P16G, A20P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 4 ROHS COMPLIANT A4A MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH BRUSHED FINISH
  • 16 INCH
  • 20 INCH
  • 10 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 5052-H32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A20P16, A20P16G, A20P16AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF CLAMP 4
  • ROHS COMPLIANT
  • A4A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A20H1610ALLP
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 10 inch (254 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers