Pentair, Inc. Multipurpose Wall Mount Enclosure A202010LP

Description
" ONE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 508 HEIGHT IN MM UL, CSA APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-20P20 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (2) CLAMP, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 508 HEIGHT IN MM UL, CSA APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-20P20 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (2) CLAMP, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A202010LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A202010LP
Multipurpose Wall Mount Enclosure A202010LP
" ONE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 508 HEIGHT IN MM UL, CSA APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-20P20 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (2) CLAMP, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • PHOSPHATIZED SURFACE FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 10 INCH
  • 508 HEIGHT IN MM
  • UL, CSA APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • A-20P20 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION (2) CLAMP, THERMOPLASTIC DATA POCKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A202010LP
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411CU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers