A2016AT1PP -- PULL/JUNCTION BOX
Pentair, Inc.
Pull/Junction Box
A2016AT1PP
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
16 INCH
20 INCH
6.62 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
KEY LOCK QUARTER TURN LATCH COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
(8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
32 KNOCKOUT(S)
(18) SIDES, (14) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A1PP MODEL
"
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
16 INCH
20 INCH
6.62 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
KEY LOCK QUARTER TURN LATCH COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
(8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
32 KNOCKOUT(S)
(18) SIDES, (14) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A1PP MODEL
"
Datasheet
Suppliers
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
16 INCH
20 INCH
6.62 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
KEY LOCK QUARTER TURN LATCH COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
(8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
32 KNOCKOUT(S)
(18) SIDES, (14) ENDS KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A1PP MODEL
"
"
- STEEL MATERIAL
- POLYESTER POWDER PAINTED FINISH
- ANSI 61 GRAY COLOR
- 16 INCH
- 20 INCH
- 6.62 INCH
- UL 50/50E, CUL, CSA C22.2 APPROVAL
- NEMA 1, IP30 ENCLOSURE
- KEY LOCK QUARTER TURN LATCH COVER TYPE
- 16/14 GAUGE MATERIAL SPECIFICATION
- (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (4) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 32 KNOCKOUT(S)
- (18) SIDES, (14) ENDS KNOCKOUT LOCATION
- APPLICABLE STANDARD IEC 60529
- ROHS COMPLIANT
- A1PP MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
A2016AT1PP |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
20 inch (508 mm)
|
|
Width
|
16 inch (406 mm)
|
|
Depth
|
6.62 inch (168 mm)
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details