Pentair, Inc. Multipurpose Wall Mount Enclosure A181610CHSCFGW

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 16 INCH 18 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SCREW-ON COVER TYPE A14P16, A14P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 COVER TYPE WINDOW A48 MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 16 INCH 18 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SCREW-ON COVER TYPE A14P16, A14P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 COVER TYPE WINDOW A48 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A181610CHSCFGW - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A181610CHSCFGW
Multipurpose Wall Mount Enclosure A181610CHSCFGW
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 16 INCH 18 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SCREW-ON COVER TYPE A14P16, A14P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 COVER TYPE WINDOW A48 MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • LIGHT GRAY COLOR
  • 16 INCH
  • 18 INCH
  • 10 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, SCREW-ON COVER TYPE
  • A14P16, A14P16AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • COVER TYPE WINDOW
  • A48 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A181610CHSCFGW
Product Name Multipurpose Wall Mount Enclosure
Length 18 inch (457 mm)
Width 16 inch (406 mm)
Depth 10 inch (254 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details