Pentair, Inc. Multipurpose Wall Mount Enclosure A18149JFGQRR

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 14 INCH 18 INCH 9 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW-ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE A16P14, A16P14AL BACK PANEL APPLICABLE STANDARD IEC 60529 A50 MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 14 INCH 18 INCH 9 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW-ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE A16P14, A16P14AL BACK PANEL APPLICABLE STANDARD IEC 60529 A50 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A18149JFGQRR - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A18149JFGQRR
Multipurpose Wall Mount Enclosure A18149JFGQRR
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 14 INCH 18 INCH 9 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW-ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE A16P14, A16P14AL BACK PANEL APPLICABLE STANDARD IEC 60529 A50 MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • LIGHT GRAY COLOR
  • 14 INCH
  • 18 INCH
  • 9 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, SCREW-ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE
  • A16P14, A16P14AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • A50 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A18149JFGQRR
Product Name Multipurpose Wall Mount Enclosure
Length 18 inch (457 mm)
Width 14 inch (356 mm)
Depth 9 inch (229 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2565 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Enclosures, Boxes, & Cases - 115-409 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers