Pentair, Inc. Pull/Junction Box A16R126HCR

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE, SCREW-ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A3M MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE, SCREW-ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A3M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A16R126HCR - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A16R126HCR
Pull/Junction Box A16R126HCR
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE, SCREW-ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A3M MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 16 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE, SCREW-ON COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A3M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A16R126HCR
Product Name Pull/Junction Box
Type Junction Box
Length 16 inch (406 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2131 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 3.35 inch (85 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details