Pentair, Inc. Multipurpose Wall Mount Enclosure A16N126

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A16N12P, A16N12PP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1SM MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A16N12P, A16N12PP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1SM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A16N126 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A16N126
Multipurpose Wall Mount Enclosure A16N126
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A16N12P, A16N12PP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1SM MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 16 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • BUTT HINGE, LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • A16N12P, A16N12PP BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A1SM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A16N126
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details