Pentair, Inc. Multipurpose Wall Mount Enclosure A162008LP

Description
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 20 INCH 16 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A20P16, A20P16G BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 2 ROHS COMPLIANT A12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 20 INCH 16 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A20P16, A20P16G BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 2 ROHS COMPLIANT A12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A162008LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A162008LP
Multipurpose Wall Mount Enclosure A162008LP
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 20 INCH 16 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A20P16, A20P16G BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 2 ROHS COMPLIANT A12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 20 INCH
  • 16 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • A20P16, A20P16G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF CLAMP 2
  • ROHS COMPLIANT
  • A12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A162008LP
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details