Pentair, Inc. Multipurpose Wall Mount Enclosure A161608LP

Description
" ONE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 16 INCH 16 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 8 INCH 406.4 HEIGHT IN MM UL, CSA APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-16P16 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (2) CLAMP, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 16 INCH 16 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 8 INCH 406.4 HEIGHT IN MM UL, CSA APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-16P16 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (2) CLAMP, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A161608LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A161608LP
Multipurpose Wall Mount Enclosure A161608LP
" ONE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 16 INCH 16 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 8 INCH 406.4 HEIGHT IN MM UL, CSA APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-16P16 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (2) CLAMP, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • PHOSPHATIZED SURFACE FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 16 INCH
  • 16 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 8 INCH
  • 406.4 HEIGHT IN MM
  • UL, CSA APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • A-16P16 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION (2) CLAMP, THERMOPLASTIC DATA POCKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A161608LP
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers