Pentair, Inc. Multipurpose Wall Mount Enclosure A1614NFSS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 14 INCH 16 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A16P14, A16P14G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51S MODEL "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 14 INCH 16 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A16P14, A16P14G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A1614NFSS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A1614NFSS6
Multipurpose Wall Mount Enclosure A1614NFSS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 14 INCH 16 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A16P14, A16P14G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51S MODEL "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 14 INCH
  • 16 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • A16P14, A16P14G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1614NFSS6
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 14 inch (356 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers