Pentair, Inc. Multipurpose Wall Mount Enclosure A1614CHEMC

Description
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED PER ASTM-B633 FINISH TYPE II YELLOW COLOR 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CSA, JIC APPROVAL WALL MOUNTING NEMA 12/13, IP54 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, SCREW ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-16P14 BACK PANEL HOFFMAN[R] BRAND ELECTROMAGNETIC COMPATIBILITY ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST RESISTANT, LIGHT SPLASHING LIQUID RESISTANT, OIL RESISTANT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED PER ASTM-B633 FINISH TYPE II YELLOW COLOR 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CSA, JIC APPROVAL WALL MOUNTING NEMA 12/13, IP54 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, SCREW ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-16P14 BACK PANEL HOFFMAN[R] BRAND ELECTROMAGNETIC COMPATIBILITY ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST RESISTANT, LIGHT SPLASHING LIQUID RESISTANT, OIL RESISTANT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A1614CHEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A1614CHEMC
Multipurpose Wall Mount Enclosure A1614CHEMC
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED PER ASTM-B633 FINISH TYPE II YELLOW COLOR 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CSA, JIC APPROVAL WALL MOUNTING NEMA 12/13, IP54 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, SCREW ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A-16P14 BACK PANEL HOFFMAN[R] BRAND ELECTROMAGNETIC COMPATIBILITY ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST RESISTANT, LIGHT SPLASHING LIQUID RESISTANT, OIL RESISTANT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ZINC PLATED PER ASTM-B633 FINISH
  • TYPE II YELLOW COLOR
  • 14 INCH
  • 14 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, CSA, JIC APPROVAL
  • WALL MOUNTING
  • NEMA 12/13, IP54 ENCLOSURE
  • CONTINUOUS HINGE, CLAMP, GASKETED, SCREW ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • A-16P14 BACK PANEL
  • HOFFMAN[R] BRAND
  • ELECTROMAGNETIC COMPATIBILITY
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST RESISTANT, LIGHT SPLASHING LIQUID RESISTANT, OIL RESISTANT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1614CHEMC
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 14 inch (356 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832149 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details