Pentair, Inc. Multipurpose Wall Mount Enclosure A14N128

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A14N12P, A14N12PP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1SM MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A14N12P, A14N12PP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1SM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A14N128 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A14N128
Multipurpose Wall Mount Enclosure A14N128
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE BUTT HINGE, LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A14N12P, A14N12PP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1SM MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 14 INCH
  • 8 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • BUTT HINGE, LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • A14N12P, A14N12PP BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A1SM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A14N128
Product Name Multipurpose Wall Mount Enclosure
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Interlinking block - CPX-M-GE-EV-S-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details