Pentair, Inc. Multipurpose Wall Mount Enclosure A1412SC

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A14P12, A14P12G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51SC MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A14P12, A14P12G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A1412SC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A1412SC
Multipurpose Wall Mount Enclosure A1412SC
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A14P12, A14P12G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51SC MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 14 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • GASKETED, SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A14P12, A14P12G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1412SC
Product Name Multipurpose Wall Mount Enclosure
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details