Pentair, Inc. Multipurpose Wall Mount Enclosure A1412CHQR

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE, GASKETED, QUICK RELEASE LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A14P12, A14P12 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE, GASKETED, QUICK RELEASE LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A14P12, A14P12 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A1412CHQR - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A1412CHQR
Multipurpose Wall Mount Enclosure A1412CHQR
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE, GASKETED, QUICK RELEASE LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A14P12, A14P12 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 14 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • CONTINUOUS HINGE, GASKETED, QUICK RELEASE LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A14P12, A14P12 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1412CHQR
Product Name Multipurpose Wall Mount Enclosure
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details