Pentair, Inc.Multipurpose Wall Mount EnclosureA1412CHAL
Description
"
ONE DOOR TYPE
ALUMINUM MATERIAL
SMOOTH BRUSHED FINISH
12 INCH
14 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 12/13, IP65 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW-ON COVER TYPE
5052-H32 MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
A14P12, A14P12G, A14P12AL BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A51A MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
ALUMINUM MATERIAL
SMOOTH BRUSHED FINISH
12 INCH
14 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 12/13, IP65 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW-ON COVER TYPE
5052-H32 MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
A14P12, A14P12G, A14P12AL BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A51A MODEL
"
"
ONE DOOR TYPE
ALUMINUM MATERIAL
SMOOTH BRUSHED FINISH
12 INCH
14 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 12/13, IP65 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW-ON COVER TYPE
5052-H32 MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
A14P12, A14P12G, A14P12AL BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A51A MODEL
"
"
ONE DOOR TYPE
ALUMINUM MATERIAL
SMOOTH BRUSHED FINISH
12 INCH
14 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 12/13, IP65 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW-ON COVER TYPE