Pentair, Inc. Multipurpose Wall Mount Enclosure A14128PHCW

Description
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 12.01 INCH 14.02 INCH 8.35 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A14P12, A14P12AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE WINDOW PCR MODEL "
Datasheet
Description
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 12.01 INCH 14.02 INCH 8.35 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A14P12, A14P12AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE WINDOW PCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A14128PHCW - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A14128PHCW
Multipurpose Wall Mount Enclosure A14128PHCW
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 12.01 INCH 14.02 INCH 8.35 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A14P12, A14P12AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE WINDOW PCR MODEL "

"

  • ONE DOOR TYPE
  • NON-GLASS FILLED POLYESTER MATERIAL
  • TEXTURED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 12.01 INCH
  • 14.02 INCH
  • 8.35 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE
  • A14P12, A14P12AL BACK PANEL
  • POLYPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER TYPE WINDOW
  • PCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A14128PHCW
Product Name Multipurpose Wall Mount Enclosure
Length 14.02 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 8.35 inch (212 mm)
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details